120 Watt Low Cost Open Frame Power Supply PSA120 Single Output Series Features
3" × 5" Footprint
Low Cost
Low Profile fits 1U Height Requirement
Zero Minimum Load
Class B Conducted EMI
Over Voltage and Short Circuit Protection Applications
Low Profile Racks
Computer Peripherals
POS Terminals
Routers
Network Hubs
Gaming Machines Safety Approvals
cUL/UL
TUV
CE (Low Voltage Directive)
120 Watt Low Cost Open Frame Power Supply PSA120 Single Output Series
Features
- 3" × 5" Footprint
- Low Cost
- Low Profile fits 1U Height Requirement
- Zero Minimum Load
- Class B Conducted EMI
- Over Voltage and Short Circuit Protection
Applications
- Low Profile Racks
- Computer Peripherals
- POS Terminals
- Routers
- Network Hubs
- Gaming Machines
Safety Approvals
- cUL/UL
- TUV
- CE (Low Voltage Directive)