PSA075-240R -- POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 75 WATT, 24V, 3.125A
Phihong USA
POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 75 WATT, 24V, 3.125A
PSA075-240R
Description
Features
Compact 3" × 5" PCB
1U Height
EN55022 Class B; FCC B EMI Specifications
AC Input Voltage: 90-264 VAC
AC input Frequency: 47-63 Hz
Efficiency: 70% Typical
Dimensions: 5" × 3" × 1.3"
UL/cUL, TUV, CE
Description
Features
Compact 3" × 5" PCB
1U Height
EN55022 Class B; FCC B EMI Specifications
AC Input Voltage: 90-264 VAC
AC input Frequency: 47-63 Hz
Efficiency: 70% Typical
Dimensions: 5" × 3" × 1.3"
UL/cUL, TUV, CE
Suppliers
POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 75 WATT, 24V, 3.125A
70124118
Features
Compact 3" × 5" PCB
1U Height
EN55022 Class B; FCC B EMI Specifications
AC Input Voltage: 90-264 VAC
AC input Frequency: 47-63 Hz
Efficiency: 70% Typical
Dimensions: 5" × 3" × 1.3"
UL/cUL, TUV, CE
Features
- Compact 3" × 5" PCB
- 1U Height
- EN55022 Class B; FCC B EMI
Specifications
- AC Input Voltage: 90-264 VAC
- AC input Frequency: 47-63 Hz
- Efficiency: 70% Typical
- Dimensions: 5" × 3" × 1.3"
- UL/cUL, TUV, CE
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
70124118 |
|
Product Name
|
POWER SUPPLY, LOW COST OPEN FRAME, SINGLE OUTPUT, 75 WATT, 24V, 3.125A |
|
Type
|
DC Power Supply
|
|
Form Factor
|
Open Frame
|
|
Applications
|
Commercial
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP67
DC Output Voltage
24.0 volts
View Details
Applications
Analytical
DC Output Voltage
1000.0 volts
DC Output Current
2.50E-4 to 0.0050 amps
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Type
DC Power Supply
Form Factor
Wall Mount
Operating Temperature
0 to 49 C (32 to 120 F)
View Details