Phihong USA POWER SUPPLY; 9 V; 0.56 A (MAX.); 90 TO264; 1%; 5%; 0.25 MA (MAX.) PSA05R-090R

Description
Overview Order Power Supplies and Plugs separately to fit your application. Features Field Changeable AC Plugs AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm, Center Positive Double Insulated Class B EMI Efficiency: 60% Minimum Small Package Size Dimensions: 2.82" × 1.77" × 1.13"
Description
Overview Order Power Supplies and Plugs separately to fit your application. Features Field Changeable AC Plugs AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm, Center Positive Double Insulated Class B EMI Efficiency: 60% Minimum Small Package Size Dimensions: 2.82" × 1.77" × 1.13"

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; 9 V; 0.56 A (MAX.); 90 TO264; 1%; 5%; 0.25 MA (MAX.) - 70124123 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; 9 V; 0.56 A (MAX.); 90 TO264; 1%; 5%; 0.25 MA (MAX.)
70124123
POWER SUPPLY; 9 V; 0.56 A (MAX.); 90 TO264; 1%; 5%; 0.25 MA (MAX.) 70124123
Overview Order Power Supplies and Plugs separately to fit your application. Features Field Changeable AC Plugs AC Input Voltage: 90-264 VAC AC Frequency: 47-63 Hz Output Connector: 2.1 × 5.5 mm, Center Positive Double Insulated Class B EMI Efficiency: 60% Minimum Small Package Size Dimensions: 2.82" × 1.77" × 1.13"

Overview
Order Power Supplies and Plugs separately to fit your application.
Features

  • Field Changeable AC Plugs
  • AC Input Voltage: 90-264 VAC
  • AC Frequency: 47-63 Hz
  • Output Connector: 2.1 × 5.5 mm, Center Positive
  • Double Insulated
  • Class B EMI
  • Efficiency: 60% Minimum
  • Small Package Size
  • Dimensions: 2.82" × 1.77" × 1.13"
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70124123
Product Name POWER SUPPLY; 9 V; 0.56 A (MAX.); 90 TO264; 1%; 5%; 0.25 MA (MAX.)
Type DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Applications Commercial
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
AC-DC Power Supplies - CUS30M-15/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details