WALL MOUNT - USB POWER DELIVERY
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 993-PPL65X-59FAA-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Wall Mount |
| Operating Temperature | -20 to 40 C (-4 to 104 F) |
| AC Output Voltage | 5.0 to 20.0 volts |