Phihong USA AC DC Desktop, Wall Power Adapters PPL36U-090

Description
9V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
9V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 993-1444-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
993-1444-ND
AC DC Desktop, Wall Power Adapters 993-1444-ND
9V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

9V 30W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 993-1444-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details