The Phihong POE31x Power over Ethernet, single port, midspan power injector has full IEEE802.3at compliance, AC input range of 90 to 264 Vac, 56 Vdc output voltage and full 30W Power output. This 30W DC input Power over Ethernet power injector is gigabit compatible, has a high efficiency of 80% typically and is equipped with short circuit protection and overload protection. Typical applications for the POE31x PoE midspan power injector include IP telephones, wireless access point, Bluetooth access points, security cameras, IP print servers and WiMAX access points.
Compliant with IEEE802.3at Standard. Limited Power Source. Non-vented Case. Gigabit Compatible. Full Protection OVP, OCP. Cisco AP1250 Full Power Support
Output Voltage = 56V
Output Current = 535mA
Number of Output Ports = 1
Power Rating = 30W
Efficiency = 80%
Length = 163.25mm
Width = 65mm
Weight = 200g
Minimum Temperature = 0°C
Maximum Temperature = +40°C
RS Components, Ltd. | |
---|---|
Product Category | Power over Ethernet (PoE) Injectors |
Product Number | 8730734 |
Ports | 1 |