AC/DC DESKTOP ADAPTER 19V 90W
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 993-AA90W-190B-R-ND |
| Product Name | AC DC Desktop, Wall Power Adapters |
| Type | 1 |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| AC Output Voltage | 19.0 volts |