PHD, Inc. Compact Thruster Pneumatic Slide SxL/SxH

Description
Series SxL/SxH Slides feature a compact cantilever design and are available in nine sizes to accommodate a wide range of applications. Two bearing types are available in most sizes with travel lengths up to 8 inches. Units are standard with high capacity internal and external shock pads for noise and impact reduction. NEW! 40, 50, and 63mm sizes are now available. Units offer high capacity TC composite bearings with oversize shafts providing exceptional load and KE stopping capacity. Advantages: Compact, high load capacity, nine sizes, robust, long life
Datasheet
Description
Series SxL/SxH Slides feature a compact cantilever design and are available in nine sizes to accommodate a wide range of applications. Two bearing types are available in most sizes with travel lengths up to 8 inches. Units are standard with high capacity internal and external shock pads for noise and impact reduction. NEW! 40, 50, and 63mm sizes are now available. Units offer high capacity TC composite bearings with oversize shafts providing exceptional load and KE stopping capacity. Advantages: Compact, high load capacity, nine sizes, robust, long life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Thruster Pneumatic Slide - SxL/SxH - PHD, Inc.
Fort Wayne, IN, USA
Compact Thruster Pneumatic Slide
SxL/SxH
Compact Thruster Pneumatic Slide SxL/SxH
Series SxL/SxH Slides feature a compact cantilever design and are available in nine sizes to accommodate a wide range of applications. Two bearing types are available in most sizes with travel lengths up to 8 inches. Units are standard with high capacity internal and external shock pads for noise and impact reduction. NEW! 40, 50, and 63mm sizes are now available. Units offer high capacity TC composite bearings with oversize shafts providing exceptional load and KE stopping capacity. Advantages: Compact, high load capacity, nine sizes, robust, long life

Series SxL/SxH Slides feature a compact cantilever design and are available in nine sizes to accommodate a wide range of applications. Two bearing types are available in most sizes with travel lengths up to 8 inches. Units are standard with high capacity internal and external shock pads for noise and impact reduction.
NEW! 40, 50, and 63mm sizes are now available. Units offer high capacity TC composite bearings with oversize shafts providing exceptional load and KE stopping capacity.
Advantages:
Compact, high load capacity, nine sizes, robust, long life

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Slides and Linear Stages
Product Number SxL/SxH
Product Name Compact Thruster Pneumatic Slide
Rated Speed 130 in/sec (198 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+530L - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.08 inch (281 mm)
View Details
Linear Guide Blocks - 360899 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, 8-32 - 9061-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details