PHD, Inc. Miniature Rail Thruster Pneumatic Slide SHP

Description
The rail bearing technology of the Series SHP Slide offers compact precise linear motion. The unit is available in three bore sizes and offers five travel lengths. Multiple mounting surfaces with dowel holes are available for maximum flexibility. Advantages: Three bore sizes and five travel lengths are available. The Series SHP Slide is compact and has precise movement.
Description
The rail bearing technology of the Series SHP Slide offers compact precise linear motion. The unit is available in three bore sizes and offers five travel lengths. Multiple mounting surfaces with dowel holes are available for maximum flexibility. Advantages: Three bore sizes and five travel lengths are available. The Series SHP Slide is compact and has precise movement.
Datasheet
Datasheet Summary
Powered by GS/AI

The Series SHP is a miniature pneumatic slide featuring precision rail bearing technology for compact, repeatable linear motion. It offers three bore sizes (8 mm, 12 mm, 16 mm) and five travel lengths (15 mm, 20 mm, 35 mm, 40 mm, 55 mm), with built-in extend and retract travel adjustment up to 10 mm. Constructed of anodized aluminum, it includes dowel holes for top, front, and bottom mounting and is factory lubricated for life. Operating pressure ranges from 20 to 100 psi (1.4 to 6.9 bar), with an operating temperature range of -20 to +180 °F. Repeatability is 0.001 inch (0.025 mm), and maximum velocity is 21 in/sec (0.53 m/sec) at 100 psi. Optional magnetic pistons enable use with JC1 switches. Units are available in imperial or metric mounting configurations and are field repairable.

Datasheet Summary
Powered by GS/AI

The Series SHP is a miniature pneumatic slide featuring precision rail bearing technology for compact, repeatable linear motion. It offers three bore sizes (8 mm, 12 mm, 16 mm) and five travel lengths (15 mm, 20 mm, 35 mm, 40 mm, 55 mm), with built-in extend and retract travel adjustment up to 10 mm. Constructed of anodized aluminum, it includes dowel holes for top, front, and bottom mounting and is factory lubricated for life. Operating pressure ranges from 20 to 100 psi (1.4 to 6.9 bar), with an operating temperature range of -20 to +180 °F. Repeatability is 0.001 inch (0.025 mm), and maximum velocity is 21 in/sec (0.53 m/sec) at 100 psi. Optional magnetic pistons enable use with JC1 switches. Units are available in imperial or metric mounting configurations and are field repairable.

Suppliers

Company
Product
Description
Supplier Links
Miniature Rail Thruster Pneumatic Slide - SHP - PHD, Inc.
Fort Wayne, IN, USA
Miniature Rail Thruster Pneumatic Slide
SHP
Miniature Rail Thruster Pneumatic Slide SHP
The rail bearing technology of the Series SHP Slide offers compact precise linear motion. The unit is available in three bore sizes and offers five travel lengths. Multiple mounting surfaces with dowel holes are available for maximum flexibility. Advantages: Three bore sizes and five travel lengths are available. The Series SHP Slide is compact and has precise movement.

The rail bearing technology of the Series SHP Slide offers compact precise linear motion. The unit is available in three bore sizes and offers five travel lengths. Multiple mounting surfaces with dowel holes are available for maximum flexibility.
Advantages:
Three bore sizes and five travel lengths are available. The Series SHP Slide is compact and has precise movement.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Slides and Linear Stages
Product Number SHP
Product Name Miniature Rail Thruster Pneumatic Slide
Rated Speed 21 in/sec (32 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 1203SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360865 - RS Components, Ltd.
Specs
Carriage Load 16500 lbs (7483 kg)
View Details