PHD, Inc. Versatile Thruster Pneumatic Slide SD/SE

Description
Linear ball bushings or PHDs TC fluoropolymer composite bushings are available in each series providing the best value with the least possible slide deflection. Four bushings allow two hardened precision ground shafts to move smoothly while supporting the tool plate and attached loads, providing rugged precise linear motion. Advantages: Wide variety of travels and sizes, oversize shafts with PHD's rugged TC bushings provide excellent value
Datasheet
Description
Linear ball bushings or PHDs TC fluoropolymer composite bushings are available in each series providing the best value with the least possible slide deflection. Four bushings allow two hardened precision ground shafts to move smoothly while supporting the tool plate and attached loads, providing rugged precise linear motion. Advantages: Wide variety of travels and sizes, oversize shafts with PHD's rugged TC bushings provide excellent value
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Versatile Thruster Pneumatic Slide - SD/SE - PHD, Inc.
Fort Wayne, IN, USA
Versatile Thruster Pneumatic Slide
SD/SE
Versatile Thruster Pneumatic Slide SD/SE
Linear ball bushings or PHDs TC fluoropolymer composite bushings are available in each series providing the best value with the least possible slide deflection. Four bushings allow two hardened precision ground shafts to move smoothly while supporting the tool plate and attached loads, providing rugged precise linear motion. Advantages: Wide variety of travels and sizes, oversize shafts with PHD's rugged TC bushings provide excellent value

Linear ball bushings or PHDs TC fluoropolymer composite bushings are available in each series providing the best value with the least possible slide deflection. Four bushings allow two hardened precision ground shafts to move smoothly while supporting the tool plate and attached loads, providing rugged precise linear motion.
Advantages:
Wide variety of travels and sizes, oversize shafts with PHD's rugged TC bushings provide excellent value

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Slides and Linear Stages
Product Number SD/SE
Product Name Versatile Thruster Pneumatic Slide
Rated Speed 16 to 50 in/sec (24.38 to 76.2 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Single Axis Stages - SDXK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 98.43 inch (2500 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Linear Guide Blocks - 360893 - RS Components, Ltd.
Specs
Carriage Load 16141 lbs (7320 kg)
View Details
STAINLESS STEEL 38MM SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 22 inch (559 mm)
View Details
CHARON2HD stacked platforms - CHARON2HD XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details