PHD, Inc. Dual Bore Pneumatic Slide Table OSW

Description
PHD Optimax® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six bore sizes with incremental travel lengths to fit a variety of applications. Benefits Drop-in metric mounting matches global standard Dual piston bores provide high power in compact spaces Roller bearing guide provides precise motion and high load capacity Standard shock pads reduce end of travel impact Magnets standard for switch sensing capability Advantages Standard shock pads, 6 bore sizes, drop-in replacement
Datasheet
Description
PHD Optimax® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six bore sizes with incremental travel lengths to fit a variety of applications. Benefits Drop-in metric mounting matches global standard Dual piston bores provide high power in compact spaces Roller bearing guide provides precise motion and high load capacity Standard shock pads reduce end of travel impact Magnets standard for switch sensing capability Advantages Standard shock pads, 6 bore sizes, drop-in replacement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Bore Pneumatic Slide Table - OSW - PHD, Inc.
Fort Wayne, IN, USA
Dual Bore Pneumatic Slide Table
OSW
Dual Bore Pneumatic Slide Table OSW
PHD Optimax® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six bore sizes with incremental travel lengths to fit a variety of applications. Benefits Drop-in metric mounting matches global standard Dual piston bores provide high power in compact spaces Roller bearing guide provides precise motion and high load capacity Standard shock pads reduce end of travel impact Magnets standard for switch sensing capability Advantages Standard shock pads, 6 bore sizes, drop-in replacement

PHD Optimax® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six bore sizes with incremental travel lengths to fit a variety of applications.

Benefits

  • Drop-in metric mounting matches global standard
  • Dual piston bores provide high power in compact spaces
  • Roller bearing guide provides precise motion and high load capacity
  • Standard shock pads reduce end of travel impact
  • Magnets standard for switch sensing capability

Advantages

Standard shock pads, 6 bore sizes, drop-in replacement

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Slides and Linear Stages
Product Number OSW
Product Name Dual Bore Pneumatic Slide Table
Rated Speed 1.97 to 19.69 in/sec (3 to 30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 701MM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360856 - RS Components, Ltd.
Specs
Carriage Load 5395 lbs (2447 kg)
View Details