PHD, Inc. Compact Pneumatic Slide Table OSH

Description
PHD Optimax® Series OSH Compact Pneumatic Slide Tables are designed for light duty applications in tight spaces. The Series OSH Slide Table is available in four bore sizes with incremental travel lengths to fit a variety of applications. Benefits Rail bearing technology provides excellent load carrying ability 4 bore sizes available in incremental travel lengths Multiple port locations for flexibility in applications Magnets standard for switch sensing capability Standard shock pads reduce end of travel impact Advantages Standard shock pads, 4 bore sizes, drop-in replacement
Datasheet
Description
PHD Optimax® Series OSH Compact Pneumatic Slide Tables are designed for light duty applications in tight spaces. The Series OSH Slide Table is available in four bore sizes with incremental travel lengths to fit a variety of applications. Benefits Rail bearing technology provides excellent load carrying ability 4 bore sizes available in incremental travel lengths Multiple port locations for flexibility in applications Magnets standard for switch sensing capability Standard shock pads reduce end of travel impact Advantages Standard shock pads, 4 bore sizes, drop-in replacement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Pneumatic Slide Table - OSH - PHD, Inc.
Fort Wayne, IN, USA
Compact Pneumatic Slide Table
OSH
Compact Pneumatic Slide Table OSH
PHD Optimax® Series OSH Compact Pneumatic Slide Tables are designed for light duty applications in tight spaces. The Series OSH Slide Table is available in four bore sizes with incremental travel lengths to fit a variety of applications. Benefits Rail bearing technology provides excellent load carrying ability 4 bore sizes available in incremental travel lengths Multiple port locations for flexibility in applications Magnets standard for switch sensing capability Standard shock pads reduce end of travel impact Advantages Standard shock pads, 4 bore sizes, drop-in replacement

PHD Optimax® Series OSH Compact Pneumatic Slide Tables are designed for light duty applications in tight spaces. The Series OSH Slide Table is available in four bore sizes with incremental travel lengths to fit a variety of applications.

Benefits

  • Rail bearing technology provides excellent load carrying ability
  • 4 bore sizes available in incremental travel lengths
  • Multiple port locations for flexibility in applications
  • Magnets standard for switch sensing capability
  • Standard shock pads reduce end of travel impact

Advantages

Standard shock pads, 4 bore sizes, drop-in replacement

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Slides and Linear Stages
Product Number OSH
Product Name Compact Pneumatic Slide Table
Rated Speed 1.97 to 19.69 in/sec (3 to 30 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 750MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360899 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details