PHD, Inc. Non-Rotating Hydraulic Tie Rod Cylinder NHG

Description
Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod. Advantages Two standard bore sizes available Standard angular rod position adjustment for easy external assembly alignment Wide range of options and mounting styles available Benefits Non-rotating piston rod for consistent tooling position Piston rod provides superior sealing performance Repairable construction for extended life and long term savings Precision non-rotating rod adjustable design Wide range of options for easy application and reduced design time
Datasheet
Description
Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod. Advantages Two standard bore sizes available Standard angular rod position adjustment for easy external assembly alignment Wide range of options and mounting styles available Benefits Non-rotating piston rod for consistent tooling position Piston rod provides superior sealing performance Repairable construction for extended life and long term savings Precision non-rotating rod adjustable design Wide range of options for easy application and reduced design time
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Rotating Hydraulic Tie Rod Cylinder - NHG - PHD, Inc.
Fort Wayne, IN, USA
Non-Rotating Hydraulic Tie Rod Cylinder
NHG
Non-Rotating Hydraulic Tie Rod Cylinder NHG
Series NPG & NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod. Advantages Two standard bore sizes available Standard angular rod position adjustment for easy external assembly alignment Wide range of options and mounting styles available Benefits Non-rotating piston rod for consistent tooling position Piston rod provides superior sealing performance Repairable construction for extended life and long term savings Precision non-rotating rod adjustable design Wide range of options for easy application and reduced design time

Series NPG & NHG

Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders

Series NPG, NHG Non-Rotating Hydraulic & Pneumatic Tie Rod Cylinders are Tom Thumb® brand cylinders that feature an internal anti-rotation mechanism. A chrome plated steel rod, bronze rod bushing, and Nitrile rod seal all contribute to a long actuator life. These actuators are field repairable and have a wide range of mounting styles. Series NPG, NHG Tie Rod Cylinders are designed for all-purpose cylinder applications that require a non-rotating rod.

Advantages

  • Two standard bore sizes available
  • Standard angular rod position adjustment for easy external assembly alignment
  • Wide range of options and mounting styles available

Benefits

  • Non-rotating piston rod for consistent tooling position
  • Piston rod provides superior sealing performance
  • Repairable construction for extended life and long term savings
  • Precision non-rotating rod adjustable design
  • Wide range of options for easy application and reduced design time
Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Hydraulic Cylinders
Product Number NHG
Product Name Non-Rotating Hydraulic Tie Rod Cylinder
Stroke 0.5000 to 18 inch (12.7 to 457 mm)
Operating Pressure 40 to 1500 psi (28.15 to 1056 m H2O)
Bore Size 1.12 to 1.38 inch (28.57 to 34.92 mm)
Shaft Diameter 0.6250 to 0.7500 inch (15.87 to 19.05 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
Unlock Full Specs
to access all available technical data

Similar Products

HAC H Aluminium Hydraulic Cylinder WLL ton 150 - 5211100122074 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Aluminum
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
High Pressure Hydraulic Cylinders - 808078 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Rated Load/Force 20000 lbs (9070 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Single Acting Cylinders - 60307 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3660 lbs (1660 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details