PHD, Inc. Electric Gantry Slide ESG

Description
New Series ESG Electrically driven saddle Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. Key features include choice of inline or foldback motor mounting. Online sizing and configurator provides ease of cylinder selection and motor specification for all major motor manufacturers. The Cylinder features precision rolled ballscrews which are offered in two leads for optimizing cylinder speed or thrust performance. Shock pads on both extend and retract provide protection from extreme end of stroke impacts. Available in 3 sizes with travel lengths up to 900mm. Series ESG Slides feature precision ground hardened guide shafts and ball bushings for smooth, accurate linear motion. Advantages: High performance design while providing user the choice of motor brand and type desired. Cylinder contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings provide superb support and rigidity of attached loads.
Datasheet
Description
New Series ESG Electrically driven saddle Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. Key features include choice of inline or foldback motor mounting. Online sizing and configurator provides ease of cylinder selection and motor specification for all major motor manufacturers. The Cylinder features precision rolled ballscrews which are offered in two leads for optimizing cylinder speed or thrust performance. Shock pads on both extend and retract provide protection from extreme end of stroke impacts. Available in 3 sizes with travel lengths up to 900mm. Series ESG Slides feature precision ground hardened guide shafts and ball bushings for smooth, accurate linear motion. Advantages: High performance design while providing user the choice of motor brand and type desired. Cylinder contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings provide superb support and rigidity of attached loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Gantry Slide - ESG - PHD, Inc.
Fort Wayne, IN, USA
Electric Gantry Slide
ESG
Electric Gantry Slide ESG
New Series ESG Electrically driven saddle Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. Key features include choice of inline or foldback motor mounting. Online sizing and configurator provides ease of cylinder selection and motor specification for all major motor manufacturers. The Cylinder features precision rolled ballscrews which are offered in two leads for optimizing cylinder speed or thrust performance. Shock pads on both extend and retract provide protection from extreme end of stroke impacts. Available in 3 sizes with travel lengths up to 900mm. Series ESG Slides feature precision ground hardened guide shafts and ball bushings for smooth, accurate linear motion. Advantages: High performance design while providing user the choice of motor brand and type desired. Cylinder contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings provide superb support and rigidity of attached loads.

New Series ESG Electrically driven saddle Slide with the "Your Motor, Your Way" feature provides an open architecture design allowing users to specify the motor and controls of their choice. Key features include choice of inline or foldback motor mounting. Online sizing and configurator provides ease of cylinder selection and motor specification for all major motor manufacturers. The Cylinder features precision rolled ballscrews which are offered in two leads for optimizing cylinder speed or thrust performance. Shock pads on both extend and retract provide protection from extreme end of stroke impacts. Available in 3 sizes with travel lengths up to 900mm. Series ESG Slides feature precision ground hardened guide shafts and ball bushings for smooth, accurate linear motion.
Advantages:
High performance design while providing user the choice of motor brand and type desired. Cylinder contains a precision rolled ball screw with fully guided ball nut and angular contact ball bearing provides long life, exceptional thrust and speed capability in addition to superb repeatability. Combination of precision ground guide shafts and ball bushings provide superb support and rigidity of attached loads.

Supplier's Site Datasheet

Technical Specifications

  PHD, Inc.
Product Category Linear Slides and Linear Stages
Product Number ESG
Product Name Electric Gantry Slide
Axis Configuration X Axis Only
Stroke or X-Axis Travel 11.81 to 35.43 inch (300 to 900 mm)
Rated Speed 0.5906 to 62.99 in/sec (0.9000 to 96 m/min)
Orientation Vertical; Gantry; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 702MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360868 - RS Components, Ltd.
Specs
Carriage Load 16500 lbs (7483 kg)
View Details