PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment utilized in high pressure/high temperature washdown and clean-in-place (CIP) environments.
Three models are available:
Base Model
USDA Certified for Product Splash Zone (-Y8 Option)
USDA Certified for Product Contact Zone (-Y91 Option)
* USDA Certification from PHD requires an -M Motor Code option with the -Y8 and -Y91 models.
Completely sealed to IP69K, travels up to 750 mm, inline or foldback motor configurations, Your Motor, Your Way
PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and packaging equipment utilized in high pressure/high temperature washdown and clean-in-place (CIP) environments.
Three models are available:
Base Model
USDA Certified for Product Splash Zone (-Y8 Option)
USDA Certified for Product Contact Zone (-Y91 Option)
| PHD, Inc. | PHD, Inc. | |
|---|---|---|
| Product Category | Electrohydraulic Cylinders | Electrohydraulic Cylinders |
| Product Number | ECP | ECP |
| Product Name | Electric IP69K Cylinder | Electric IP69K Cylinders |
| Stroke | 19.69 to 29.53 inch (500 to 750 mm) | |
| Operating Temperature | 40 to 150 F (4.44 to 65.56 C) | -20 to 180 F (-28.89 to 82.22 C) |
| Cylinder Configuration | Simple | Simple |
| Cylinder Action | Single |