PHD, Inc. Hall Sensors 9000

Description
Hall Sensor provides independent and fully adjustable multiple position sensing on 8400 Angular Grippers, 190 & 191 Parallel and 190 Angular Grippers, 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles. Advantages: Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.
Description
Hall Sensor provides independent and fully adjustable multiple position sensing on 8400 Angular Grippers, 190 & 191 Parallel and 190 Angular Grippers, 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles. Advantages: Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.

Suppliers

Company
Product
Description
Supplier Links
Hall Sensors - 9000 - PHD, Inc.
Fort Wayne, IN, USA
Hall Sensors
9000
Hall Sensors 9000
Hall Sensor provides independent and fully adjustable multiple position sensing on 8400 Angular Grippers, 190 & 191 Parallel and 190 Angular Grippers, 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles. Advantages: Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.

Hall Sensor provides independent and fully adjustable multiple position sensing on 8400 Angular Grippers, 190 & 191 Parallel and 190 Angular Grippers, 5300 Oval Grippers, and all Rotary Actuators and Multi-Motion Actuators. The Set Point Module provides independent adjustment of two set point positions from two sensors or allows one set point module to interface with two actuators. It also can be used with a single unit providing 4 adjustable set points throughout jaw travel or rotation. Additionally, the solid state electronics with Hall Effect sensing technology provide for an infinite number of trouble-free cycles.
Advantages:
Solid State electronics with Hall Effect sensing technology. Provides independent and fully adjustable multiple position sensing. Wide signal range capability.

Supplier's Site

Technical Specifications

  PHD, Inc.
Product Category Linear Position Sensors
Product Number 9000
Product Name Hall Sensors
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Displacement encoder - MME-MTS-600-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details