136 0050EG -- FENDER WASHER - NON METRIC
PHD Manufacturing, Inc.
Fender Washer - Non Metric
136 0050EG
Description
LOW CARBON STEEL MATERIAL
ELECTROGALVANIZED FINISH
17/32 INCH INNER DIAMETER
2 INCH OUTER DIAMETER
.53125 INNER DIAMETER - DECIMAL
2 OUTER DIAMETER - DECIMAL
17/32 INNER DIAMETER - FRACTIONAL
2 OUTER DIAMETER - FRACTIONAL
1/2 INCH FASTENER SIZE
WEIGHT 0.05 LB
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
136 MODEL
Description
LOW CARBON STEEL MATERIAL
ELECTROGALVANIZED FINISH
17/32 INCH INNER DIAMETER
2 INCH OUTER DIAMETER
.53125 INNER DIAMETER - DECIMAL
2 OUTER DIAMETER - DECIMAL
17/32 INNER DIAMETER - FRACTIONAL
2 OUTER DIAMETER - FRACTIONAL
1/2 INCH FASTENER SIZE
WEIGHT 0.05 LB
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
136 MODEL
Datasheet
Suppliers
LOW CARBON STEEL MATERIAL
ELECTROGALVANIZED FINISH
17/32 INCH INNER DIAMETER
2 INCH OUTER DIAMETER
.53125 INNER DIAMETER - DECIMAL
2 OUTER DIAMETER - DECIMAL
17/32 INNER DIAMETER - FRACTIONAL
2 OUTER DIAMETER - FRACTIONAL
1/2 INCH FASTENER SIZE
WEIGHT 0.05 LB
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
136 MODEL
- LOW CARBON STEEL MATERIAL
- ELECTROGALVANIZED FINISH
- 17/32 INCH INNER DIAMETER
- 2 INCH OUTER DIAMETER
- .53125 INNER DIAMETER - DECIMAL
- 2 OUTER DIAMETER - DECIMAL
- 17/32 INNER DIAMETER - FRACTIONAL
- 2 OUTER DIAMETER - FRACTIONAL
- 1/2 INCH FASTENER SIZE
- WEIGHT 0.05 LB
- INNER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - DECIMAL - UOM IN
- 136 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
136 0050EG |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wave
Material
Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish
BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated (optional feature)
View Details