130 1075EG -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 1075EG
Description
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
TYPE ROUND
130 MODEL
WEIGHT 0.11 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Description
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
TYPE ROUND
130 MODEL
WEIGHT 0.11 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Datasheet
Suppliers
FASTENER SIZE 3/4 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
TYPE ROUND
130 MODEL
WEIGHT 0.11 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FASTENER SIZE 3/4 INCH
- FINISH/COATING ZINC ELECTROPLATED
- INNER DIAMETER 13/16 INCH
- INNER DIAMETER - DECIMAL .8125
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 13/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 2 INCH
- OUTER DIAMETER - DECIMAL 2
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 2
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.11 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 1075EG |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Steel
Finish
Plain
Inside Diameter
0.401 inch (10.185 mm)
View Details
Golden Collar Technology Co., Ltd .
Washer Type
Self-sealing
Material
PTFE
View Details