130 1062EG -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 1062EG
Description
FASTENER SIZE 5/8 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 11/16 INCH
INNER DIAMETER - DECIMAL .6875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 11/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/4 INCH
OUTER DIAMETER - DECIMAL 1.75
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/4
TYPE ROUND
130 MODEL
WEIGHT 0.08 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Description
FASTENER SIZE 5/8 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 11/16 INCH
INNER DIAMETER - DECIMAL .6875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 11/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/4 INCH
OUTER DIAMETER - DECIMAL 1.75
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/4
TYPE ROUND
130 MODEL
WEIGHT 0.08 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Datasheet
Suppliers
FASTENER SIZE 5/8 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 11/16 INCH
INNER DIAMETER - DECIMAL .6875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 11/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/4 INCH
OUTER DIAMETER - DECIMAL 1.75
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/4
TYPE ROUND
130 MODEL
WEIGHT 0.08 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FASTENER SIZE 5/8 INCH
- FINISH/COATING ZINC ELECTROPLATED
- INNER DIAMETER 11/16 INCH
- INNER DIAMETER - DECIMAL .6875
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 11/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 1-3/4 INCH
- OUTER DIAMETER - DECIMAL 1.75
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 1-3/4
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.08 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 1062EG |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
StainlessSteel; Stainless Steel
Finish
Plain
Thickness
0.118 inch (3.000 mm)
View Details