130 1050EG -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 1050EG
Description
FASTENER SIZE 1/2 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 9/16 INCH
INNER DIAMETER - DECIMAL .5625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 9/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/8 INCH
OUTER DIAMETER - DECIMAL 1.375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/8
TYPE ROUND
130 MODEL
WEIGHT 0.04 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Description
FASTENER SIZE 1/2 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 9/16 INCH
INNER DIAMETER - DECIMAL .5625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 9/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/8 INCH
OUTER DIAMETER - DECIMAL 1.375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/8
TYPE ROUND
130 MODEL
WEIGHT 0.04 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Datasheet
Suppliers
FASTENER SIZE 1/2 INCH
FINISH/COATING ZINC ELECTROPLATED
INNER DIAMETER 9/16 INCH
INNER DIAMETER - DECIMAL .5625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 9/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/8 INCH
OUTER DIAMETER - DECIMAL 1.375
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/8
TYPE ROUND
130 MODEL
WEIGHT 0.04 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FASTENER SIZE 1/2 INCH
- FINISH/COATING ZINC ELECTROPLATED
- INNER DIAMETER 9/16 INCH
- INNER DIAMETER - DECIMAL .5625
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 9/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 1-3/8 INCH
- OUTER DIAMETER - DECIMAL 1.375
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 1-3/8
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.04 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 1050EG |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Washer Type
Lockwasher, Helical Spring
Material
HardenedSteel
Finish
Plain
View Details
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated
View Details
Material
Steel
Finish
BlackOxide
Outside Diameter
0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details