130 0100PL -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 0100PL
Description
FASTENER SIZE 1 INCH
FINISH/COATING PLAIN
INNER DIAMETER 1-1/16 INCH
INNER DIAMETER - DECIMAL 1.0625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-1/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2-1/2 INCH
OUTER DIAMETER - DECIMAL 2.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.19 LB
Description
FASTENER SIZE 1 INCH
FINISH/COATING PLAIN
INNER DIAMETER 1-1/16 INCH
INNER DIAMETER - DECIMAL 1.0625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-1/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2-1/2 INCH
OUTER DIAMETER - DECIMAL 2.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.19 LB
Datasheet
Suppliers
FASTENER SIZE 1 INCH
FINISH/COATING PLAIN
INNER DIAMETER 1-1/16 INCH
INNER DIAMETER - DECIMAL 1.0625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 1-1/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2-1/2 INCH
OUTER DIAMETER - DECIMAL 2.5
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2-1/2
TYPE ROUND
130 MODEL
WEIGHT 0.19 LB
- FASTENER SIZE 1 INCH
- FINISH/COATING PLAIN
- INNER DIAMETER 1-1/16 INCH
- INNER DIAMETER - DECIMAL 1.0625
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 1-1/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 2-1/2 INCH
- OUTER DIAMETER - DECIMAL 2.5
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 2-1/2
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.19 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 0100PL |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details
Material
StainlessSteel; Stainless Steel
Inside Diameter
0.315 inch (8.000 mm)
Thickness
0.059 inch (1.500 mm)
View Details