130 0075PL -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 0075PL
Description
FASTENER SIZE 3/4 INCH
FINISH/COATING PLAIN
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
TYPE ROUND
130 MODEL
WEIGHT 0.11 LB
Description
FASTENER SIZE 3/4 INCH
FINISH/COATING PLAIN
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
TYPE ROUND
130 MODEL
WEIGHT 0.11 LB
Datasheet
Suppliers
FASTENER SIZE 3/4 INCH
FINISH/COATING PLAIN
INNER DIAMETER 13/16 INCH
INNER DIAMETER - DECIMAL .8125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 13/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 2 INCH
OUTER DIAMETER - DECIMAL 2
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 2
TYPE ROUND
130 MODEL
WEIGHT 0.11 LB
- FASTENER SIZE 3/4 INCH
- FINISH/COATING PLAIN
- INNER DIAMETER 13/16 INCH
- INNER DIAMETER - DECIMAL .8125
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 13/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 2 INCH
- OUTER DIAMETER - DECIMAL 2
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 2
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.11 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 0075PL |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Washer Type
Lockwasher, Helical Spring
Material
HardenedSteel
Finish
Plain
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Thickness
0.450 to 0.500 inch (11.430 to 12.700 mm)
View Details