130 0062PL -- FLAT/PLAIN WASHER - NON METRIC
PHD Manufacturing, Inc.
Flat/Plain Washer - Non Metric
130 0062PL
Description
FASTENER SIZE 5/8 INCH
FINISH/COATING PLAIN
INNER DIAMETER 11/16 INCH
INNER DIAMETER - DECIMAL .6875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 11/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/4 INCH
OUTER DIAMETER - DECIMAL 1.75
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/4
TYPE ROUND
130 MODEL
WEIGHT 0.08 LB
Description
FASTENER SIZE 5/8 INCH
FINISH/COATING PLAIN
INNER DIAMETER 11/16 INCH
INNER DIAMETER - DECIMAL .6875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 11/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/4 INCH
OUTER DIAMETER - DECIMAL 1.75
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/4
TYPE ROUND
130 MODEL
WEIGHT 0.08 LB
Datasheet
Suppliers
FASTENER SIZE 5/8 INCH
FINISH/COATING PLAIN
INNER DIAMETER 11/16 INCH
INNER DIAMETER - DECIMAL .6875
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 11/16
MATERIAL LOW CARBON STEEL
OUTER DIAMETER 1-3/4 INCH
OUTER DIAMETER - DECIMAL 1.75
OUTER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - FRACTIONAL 1-3/4
TYPE ROUND
130 MODEL
WEIGHT 0.08 LB
- FASTENER SIZE 5/8 INCH
- FINISH/COATING PLAIN
- INNER DIAMETER 11/16 INCH
- INNER DIAMETER - DECIMAL .6875
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 11/16
- MATERIAL LOW CARBON STEEL
- OUTER DIAMETER 1-3/4 INCH
- OUTER DIAMETER - DECIMAL 1.75
- OUTER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - FRACTIONAL 1-3/4
- TYPE ROUND
- 130 MODEL
- WEIGHT 0.08 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
130 0062PL |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
StainlessSteel; Austenitic
Metric Size
M24
View Details
Washer Type
Lock
Material
StainlessSteel; Stainless steel
Finish
Plain
View Details