PFLITSCH GmbH & Co. KG Cable and Cord Grips 21540.6

Description
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M16x1.5 Silver"
Request a Quote
Description
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M16x1.5 Silver"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 2081-21540.6-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
2081-21540.6-ND
Cable and Cord Grips 2081-21540.6-ND
"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M16x1.5 Silver"

"Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Brass, Nickel Plated M16x1.5 Silver"

Buy Now

Technical Specifications

  DigiKey
Product Category Sealing Glands
Product Number 2081-21540.6-ND
Product Name Cable and Cord Grips
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Industrial Straight-Through Cable Gland - 5211309 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details