Our PTF 60700 (NEMA Type 12) Top Mount Filterfans® reach a particularly high airflow and at the same time provide an IP 54, Type 12 system of protection. Our Top Mount Filterfans® guarantee an optimum passage of air and even temperature distribution (natural air convection is supported). Color: RAL 7035 (light grey)
The closed frame design prevents unfiltered air from penetrating the cabinet.
The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR.
German manufactured fans that exceed industry standards for quality, performance and service life.
The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt.
ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TÜV, NEMA, UL, CSA and EAC.
Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications.
Available in a standard RAL 7035 Grey. These units blend in well with the modern styles and colors used for existing machines and systems.
| Pfannenberg | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PTF 6070 |
| Product Name | Top Mount Filterfans®, PF Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 324 SCFM (551 m³/hr) |
| Maximum Sound Level | 69 dbA |
| Nominal Voltage | 115 to 230 volts |
| Nominal Power | 80 to 90 watts |