Pfannenberg Compact Fan Heater With Thermostat PFH-T

Description
Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or humidity. Available in 6 models. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Touch-Safe Outer Housing Well insulated ABS high temperature resistant plastic housing material ensures that unit remains cool and safe to touch during operation. Precise Temperature Control Built in thermostat allows our heater to be set to the precise temperature required for your application. Reduced Installation Time Save time and money when installing or moving the unit with our UL listed quick connects. Compact Design Wide range for heat options from 200W to 1200W all housed in the same compact housing. Integrated Fan Compact fan moves air across the heater elements to provide quick and efficient heating of the enclosure. PTC Heater Technology Uses a self regulating heating element designed to prevent overheating and safe operation within your application. UL Certified Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.
Datasheet
Description
Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or humidity. Available in 6 models. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Touch-Safe Outer Housing Well insulated ABS high temperature resistant plastic housing material ensures that unit remains cool and safe to touch during operation. Precise Temperature Control Built in thermostat allows our heater to be set to the precise temperature required for your application. Reduced Installation Time Save time and money when installing or moving the unit with our UL listed quick connects. Compact Design Wide range for heat options from 200W to 1200W all housed in the same compact housing. Integrated Fan Compact fan moves air across the heater elements to provide quick and efficient heating of the enclosure. PTC Heater Technology Uses a self regulating heating element designed to prevent overheating and safe operation within your application. UL Certified Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fan Heater With Thermostat - PFH-T - Pfannenberg
Lancaster, NY, USA
Compact Fan Heater With Thermostat
PFH-T
Compact Fan Heater With Thermostat PFH-T
Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or humidity. Available in 6 models. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Touch-Safe Outer Housing Well insulated ABS high temperature resistant plastic housing material ensures that unit remains cool and safe to touch during operation. Precise Temperature Control Built in thermostat allows our heater to be set to the precise temperature required for your application. Reduced Installation Time Save time and money when installing or moving the unit with our UL listed quick connects. Compact Design Wide range for heat options from 200W to 1200W all housed in the same compact housing. Integrated Fan Compact fan moves air across the heater elements to provide quick and efficient heating of the enclosure. PTC Heater Technology Uses a self regulating heating element designed to prevent overheating and safe operation within your application. UL Certified Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.

Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or humidity. Available in 6 models. Housing: ABS high temperature plastic

FEATURES

Flexible Mounting Options

Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener.

Touch-Safe Outer Housing

Well insulated ABS high temperature resistant plastic housing material ensures that unit remains cool and safe to touch during operation.

Precise Temperature Control

Built in thermostat allows our heater to be set to the precise temperature required for your application.

Reduced Installation Time

Save time and money when installing or moving the unit with our UL listed quick connects.

Compact Design

Wide range for heat options from 200W to 1200W all housed in the same compact housing.

Integrated Fan

Compact fan moves air across the heater elements to provide quick and efficient heating of the enclosure.

PTC Heater Technology

Uses a self regulating heating element designed to prevent overheating and safe operation within your application.

UL Certified

Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Electric Heaters
Product Number PFH-T
Product Name Compact Fan Heater With Thermostat
Heater Type ForcedAir; Air Heater; EnclosureHeater
Maximum Air Flow 47 SCFM (79.89 m³/hr)
Heating Capacity 0.20 to 1.20 kW (0.6824 to 4.09 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Tubular Air Heating Elements -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Air Heater
View Details