Pfannenberg Filter, Exhaust, For Pf2500+3000; Product Range Pfannenberg PFA3000

Description
FILTER, EXHAUST, FOR PF2500+3000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:36mm; External Height:250mm; External Width:250mm; Fixing Centres:223mm; IP / NEMA Rating:IP54
Datasheet
Description
FILTER, EXHAUST, FOR PF2500+3000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:36mm; External Height:250mm; External Width:250mm; Fixing Centres:223mm; IP / NEMA Rating:IP54
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Exhaust, For Pf2500+3000; Product Range Pfannenberg - 14J6216 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Exhaust, For Pf2500+3000; Product Range Pfannenberg
14J6216
Filter, Exhaust, For Pf2500+3000; Product Range Pfannenberg 14J6216
FILTER, EXHAUST, FOR PF2500+3000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:36mm; External Height:250mm; External Width:250mm; Fixing Centres:223mm; IP / NEMA Rating:IP54

FILTER, EXHAUST, FOR PF2500+3000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:36mm; External Height:250mm; External Width:250mm; Fixing Centres:223mm; IP / NEMA Rating:IP54

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 14J6216
Product Name Filter, Exhaust, For Pf2500+3000; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3181SLA4N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details