Pfannenberg Fan, Filtered, Ip54, 58M3/hr; Product Range Pfannenberg PF2000 (230V)

Description
FAN, FILTERED, IP54, 58M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:72mm; External Height:150mm; External Length / Height:150mm; External Width:150mm; RoHS Compliant: Yes
Datasheet
Description
FAN, FILTERED, IP54, 58M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:72mm; External Height:150mm; External Length / Height:150mm; External Width:150mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Filtered, Ip54, 58M3/hr; Product Range Pfannenberg - 93K2129 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Filtered, Ip54, 58M3/hr; Product Range Pfannenberg
93K2129
Fan, Filtered, Ip54, 58M3/hr; Product Range Pfannenberg 93K2129
FAN, FILTERED, IP54, 58M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:72mm; External Height:150mm; External Length / Height:150mm; External Width:150mm; RoHS Compliant: Yes

FAN, FILTERED, IP54, 58M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplastic; Colour:Grey; External Depth:72mm; External Height:150mm; External Length / Height:150mm; External Width:150mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 93K2129
Product Name Fan, Filtered, Ip54, 58M3/hr; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3165A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details