Pfannenberg Fan, Filtered, Ip43, 24M3/hr; Product Range Pfannenberg PF1000 (230V)

Description
FAN, FILTERED, IP43, 24M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:52mm; External Height:105mm; External Length / Height:105mm; External Width:105mm; RoHS Compliant: Yes
Datasheet
Description
FAN, FILTERED, IP43, 24M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:52mm; External Height:105mm; External Length / Height:105mm; External Width:105mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Filtered, Ip43, 24M3/hr; Product Range Pfannenberg - 93K2127 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Filtered, Ip43, 24M3/hr; Product Range Pfannenberg
93K2127
Fan, Filtered, Ip43, 24M3/hr; Product Range Pfannenberg 93K2127
FAN, FILTERED, IP43, 24M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:52mm; External Height:105mm; External Length / Height:105mm; External Width:105mm; RoHS Compliant: Yes

FAN, FILTERED, IP43, 24M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplastic; Colour:Grey; External Depth:52mm; External Height:105mm; External Length / Height:105mm; External Width:105mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 93K2127
Product Name Fan, Filtered, Ip43, 24M3/hr; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details