Pfannenberg Filterfans 4.0 ™, PF Series PF 42500

Description
Our PF 42500 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.
Description
Our PF 42500 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.

Suppliers

Company
Product
Description
Supplier Links
Filterfans 4.0 ™, PF Series - PF 42500 - Pfannenberg
Lancaster, NY, USA
Filterfans 4.0 ™, PF Series
PF 42500
Filterfans 4.0 ™, PF Series PF 42500
Our PF 42500 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.

Our PF 42500 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black)

FEATURES

NEMA Type 12 Protection

The closed frame design prevents unfiltered air from penetrating the cabinet.

Patented Tool-Less 4 Corner Fastening System

The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR.

Highest Quality Fans

German manufactured fans that exceed industry standards for quality, performance and service life.

Highest System Airflow Compared to Competitors Filter Fans

The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt.

Globally Compatible

ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TÜV, NEMA, UL, CSA and EAC.

Versatile Options

Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications.

Aesthetically Pleasing Design Using Neutral Colors

Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.

Supplier's Site

Technical Specifications

  Pfannenberg
Product Category Electronic Cooling Fans
Product Number PF 42500
Product Name Filterfans 4.0 ™, PF Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.7 to 17 SCFM (7.99 to 28.9 m³/hr)
Maximum Sound Level 43 dbA
Nominal Voltage 24 to 230 volts
Nominal Power 5 to 17 watts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details