Our PF 33000 SL (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black)
The closed frame design prevents unfiltered air from penetrating the cabinet.
The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR.
German manufactured fans that exceed industry standards for quality, performance and service life.
The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt.
ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TÜV, NEMA, UL, CSA and EAC.
Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications.
Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.
| Pfannenberg | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | PF 33000 SL |
| Product Name | Filterfans 4.0 , PF Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 152 SCFM (258 m³/hr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 24 to 230 volts |
| Nominal Power | 12 to 40 watts |