Pfannenberg Filterfans 4.0 ™, PF Series PF 32000

Description
Our PF 32000 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.
Description
Our PF 32000 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.

Suppliers

Company
Product
Description
Supplier Links
Filterfans 4.0 ™, PF Series - PF 32000 - Pfannenberg
Lancaster, NY, USA
Filterfans 4.0 ™, PF Series
PF 32000
Filterfans 4.0 ™, PF Series PF 32000
Our PF 32000 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black) FEATURES NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest Quality Fans German manufactured fans that exceed industry standards for quality, performance and service life. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.

Our PF 32000 (NEMA Type 12) Filterfans 4.0™ reach a particularly high airflow and at the same time provide an IP 55, Type 12 system of protection with our flow optimized fins and rotor blades. The fluted filter mat’s folded structure provides an unrivalled airflow guaranteeing Type 12 protection, while also extending the filters lifetime 300% longer than conventional filter media. Color: RAL 7035 (light grey); also available in RAL 9011 (black)

FEATURES

NEMA Type 12 Protection

The closed frame design prevents unfiltered air from penetrating the cabinet.

Patented Tool-Less 4 Corner Fastening System

The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR.

Highest Quality Fans

German manufactured fans that exceed industry standards for quality, performance and service life.

Highest System Airflow Compared to Competitors Filter Fans

The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt.

Globally Compatible

ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TÜV, NEMA, UL, CSA and EAC.

Versatile Options

Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications.

Aesthetically Pleasing Design Using Neutral Colors

Available in a standard RAL 7035 Grey and an optional Black color. These units blend in well with the modern styles and colors used for existing machines and systems.

Supplier's Site

Technical Specifications

  Pfannenberg
Product Category Fans and Blowers (industrial)
Product Number PF 32000
Product Name Filterfans 4.0 ™, PF Series
Applications / Use Product / Process Cooling
Product Form Packaged
Environment Clean
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details