Pfannenberg Fan Heater with Thermostat FLH-TF

Description
Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing: Aluminum metal FEATURES Surface Mountable Unit can be direct mounted within the enclosure without the need for DIN rails. Precise Temperature Control Easy to read built in thermostat allows our heater to be set without tools to the precise temperature required. Integrated Fan Switch Allows circulating fan to run continuous or only when the unit is actively heating. Best Temperature Guaranteed Used predominantly for the avoidance of excessively low temperatures or excessively high humidity in the control cabinet. Standard Performances Standard performance ratings from 125 to 800 Watts ensure that the units will be compatible with common heater requirements. UL Certified Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.
Datasheet
Description
Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing: Aluminum metal FEATURES Surface Mountable Unit can be direct mounted within the enclosure without the need for DIN rails. Precise Temperature Control Easy to read built in thermostat allows our heater to be set without tools to the precise temperature required. Integrated Fan Switch Allows circulating fan to run continuous or only when the unit is actively heating. Best Temperature Guaranteed Used predominantly for the avoidance of excessively low temperatures or excessively high humidity in the control cabinet. Standard Performances Standard performance ratings from 125 to 800 Watts ensure that the units will be compatible with common heater requirements. UL Certified Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Heater with Thermostat - FLH-TF - Pfannenberg
Lancaster, NY, USA
Fan Heater with Thermostat
FLH-TF
Fan Heater with Thermostat FLH-TF
Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing: Aluminum metal FEATURES Surface Mountable Unit can be direct mounted within the enclosure without the need for DIN rails. Precise Temperature Control Easy to read built in thermostat allows our heater to be set without tools to the precise temperature required. Integrated Fan Switch Allows circulating fan to run continuous or only when the unit is actively heating. Best Temperature Guaranteed Used predominantly for the avoidance of excessively low temperatures or excessively high humidity in the control cabinet. Standard Performances Standard performance ratings from 125 to 800 Watts ensure that the units will be compatible with common heater requirements. UL Certified Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.

Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models. Housing: Aluminum metal

FEATURES

Surface Mountable

Unit can be direct mounted within the enclosure without the need for DIN rails.

Precise Temperature Control

Easy to read built in thermostat allows our heater to be set without tools to the precise temperature required.

Integrated Fan Switch

Allows circulating fan to run continuous or only when the unit is actively heating.

Best Temperature Guaranteed

Used predominantly for the avoidance of excessively low temperatures or excessively high humidity in the control cabinet.

Standard Performances

Standard performance ratings from 125 to 800 Watts ensure that the units will be compatible with common heater requirements.

UL Certified

Heaters are UL Recognized to NITW2 and NITW8 standards allowing for easy integration into UL 508A panels.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Electric Heaters
Product Number FLH-TF
Product Name Fan Heater with Thermostat
Heater Type ForcedAir; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 167 F (75 C)
Maximum Air Flow 16 to 26 SCFM (27.2 to 44.19 m³/hr)
Heating Capacity 0.12 to 0.80 kW (0.4265 to 2.73 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Finned Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.10 to 4.15 kW (0.3412 to 14.16 MBH)
View Details
PTC Air Heaters – MH Type - MH(W)-1060B-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.70 kW (2.39 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details