Pfannenberg Side Mount Cooling Unit, 115V DTS 3021

Description
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251
Datasheet
Description
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Mount Cooling Unit, 115V - DTS 3021 - Pfannenberg
Lancaster, NY, USA
Side Mount Cooling Unit, 115V
DTS 3021
Side Mount Cooling Unit, 115V DTS 3021
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251

Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251

Supplier's Site Datasheet
Side Mount Cooling Unit, 230 V - DTS 3021 - Pfannenberg
Lancaster, NY, USA
Side Mount Cooling Unit, 230 V
DTS 3021
Side Mount Cooling Unit, 230 V DTS 3021
Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251

Our DTS 3021 (NEMA Type 12) indoor cooling units are ideal for small enclosures and for the cooling of hot spots in larger control cabinets. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey); for ANSI 61 grey use part no. ending in …251

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg Pfannenberg
Product Category Air Conditioners Air Conditioners
Product Number DTS 3021 DTS 3021
Product Name Side Mount Cooling Unit, 115V Side Mount Cooling Unit, 230 V
Type Enclosure Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3681C230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details