Pfannenberg Recessed Cooling Unit DTI 6301C

Description
Our DTI 6301C series compact cooling units are easily serviceable and easy to install. These units also feature the best energy efficiency in the market when compared against similar product. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey) FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements for up to 43% energy savings and operating costs reduction. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Partially Recessed For space restricted installations, ideal for door mount. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Efficient Circulation Large distance between intake and exhaust vents for efficient air circulation and elimination of hot spots. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Energy Efficient Hibernation Mode When cooling isn’t necessary due to equipment shutdown or cold weather conditions, the unit conserves energy by turning fans off – except for periodic cycling for circulating air within the enclosure. Phase Protection Three-phase 400/460 VAC powered units are protected from phase mis-wiring. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. External Display For visual temperature monitoring. Easy Installation and Maintenance Tool-free spring plate design keeps the unit safely in place and allows mounting by 1 person in less than 3 minutes with 55% lower mounting costs. Direct access to the PCB and the fans means 80% shorter repair times. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets. To conserve power, this heater only activates when necessary. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.
Datasheet
Description
Our DTI 6301C series compact cooling units are easily serviceable and easy to install. These units also feature the best energy efficiency in the market when compared against similar product. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey) FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements for up to 43% energy savings and operating costs reduction. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Partially Recessed For space restricted installations, ideal for door mount. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Efficient Circulation Large distance between intake and exhaust vents for efficient air circulation and elimination of hot spots. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Energy Efficient Hibernation Mode When cooling isn’t necessary due to equipment shutdown or cold weather conditions, the unit conserves energy by turning fans off – except for periodic cycling for circulating air within the enclosure. Phase Protection Three-phase 400/460 VAC powered units are protected from phase mis-wiring. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. External Display For visual temperature monitoring. Easy Installation and Maintenance Tool-free spring plate design keeps the unit safely in place and allows mounting by 1 person in less than 3 minutes with 55% lower mounting costs. Direct access to the PCB and the fans means 80% shorter repair times. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets. To conserve power, this heater only activates when necessary. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Cooling Unit - DTI 6301C - Pfannenberg
Lancaster, NY, USA
Recessed Cooling Unit
DTI 6301C
Recessed Cooling Unit DTI 6301C
Our DTI 6301C series compact cooling units are easily serviceable and easy to install. These units also feature the best energy efficiency in the market when compared against similar product. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey) FEATURES ERP Efficiency Certified As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements for up to 43% energy savings and operating costs reduction. High Airflow Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Partially Recessed For space restricted installations, ideal for door mount. Thermal Overload Protection Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Efficient Circulation Large distance between intake and exhaust vents for efficient air circulation and elimination of hot spots. Environmentally Friendly Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment. Energy Efficient Hibernation Mode When cooling isn’t necessary due to equipment shutdown or cold weather conditions, the unit conserves energy by turning fans off – except for periodic cycling for circulating air within the enclosure. Phase Protection Three-phase 400/460 VAC powered units are protected from phase mis-wiring. Maintenance Free, Filterless Design The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency. External Display For visual temperature monitoring. Easy Installation and Maintenance Tool-free spring plate design keeps the unit safely in place and allows mounting by 1 person in less than 3 minutes with 55% lower mounting costs. Direct access to the PCB and the fans means 80% shorter repair times. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Active Condensate Management Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets. To conserve power, this heater only activates when necessary. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.

Our DTI 6301C series compact cooling units are easily serviceable and easy to install. These units also feature the best energy efficiency in the market when compared against similar product. These cooling units are ideal for mounting on a cabinet door and are partially recessed for space restricted installations. Housing: galvanized sheet steel. Cover: electrostatically powder coated RAL 7035 (light grey)

FEATURES

ERP Efficiency Certified

As a component of the Kyoto Protocol to reduce carbon monoxide emissions, the European Energy Related Products (ERP) Directive includes an efficiency rating for fans. Pfannenberg proudly utilizes components which adhere to these requirements for up to 43% energy savings and operating costs reduction.

High Airflow Backward Curve Impeller Fan

Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan.

Partially Recessed

For space restricted installations, ideal for door mount.

Thermal Overload Protection

Compressor and fan motors are outfitted with integral temperature switches to shut down the unit in the event of excessive temperature.

Pressure Overload Protection

High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit.

Closed Loop Design

Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet.

Efficient Circulation

Large distance between intake and exhaust vents for efficient air circulation and elimination of hot spots.

Environmentally Friendly

Utilizes HFC-free R134a refrigerant versus a blended refrigerant for easier service and minimized negative impact to the environment.

Energy Efficient Hibernation Mode

When cooling isn’t necessary due to equipment shutdown or cold weather conditions, the unit conserves energy by turning fans off – except for periodic cycling for circulating air within the enclosure.

Phase Protection

Three-phase 400/460 VAC powered units are protected from phase mis-wiring.

Maintenance Free, Filterless Design

The wide fin spacing is less susceptible to clogging from dirt buildup which can cause the unit to work harder and hamper efficiency.

External Display

For visual temperature monitoring.

Easy Installation and Maintenance

Tool-free spring plate design keeps the unit safely in place and allows mounting by 1 person in less than 3 minutes with 55% lower mounting costs. Direct access to the PCB and the fans means 80% shorter repair times.

Hermetically Sealed Compressor

The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured.

Active Condensate Management

Condensation is a natural by-product of refrigeration. The heated condensate collection pan boils this off thereby eliminating the need for drain tubes and buckets. To conserve power, this heater only activates when necessary.

Thermal Expansion Valve

Regulates the flow of refrigerant based on thermal demand for efficient performance over the entire operating temperature range.

Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Air Conditioners
Product Number DTI 6301C
Product Name Recessed Cooling Unit
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3265A230N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details