The Patrol PA-X-10-10 is an electronic sounder beacon with a 110 dB output and a flashing xenon light effect. It has 80 alarm tones and a 10J flash. The PA X-10-10 has a large signalling range and is safe and easy to install.
Rectangular PC/ABS blend housing with pyramid style PC lens. Safe - an incorrect installation is virtually impossible. Easy - significantly shorter assembly and installation times. Economical - extremely high efficiency and good penetration of acoustical obstacles significantly reduce the required number of sounders. Installation options with external lugs or internal holes. Pre-wired sounder and light ex works. Corresponding light intensity available for every sound pressure level. 80 alarm tones, 110 dB. Visual covering distance of 56 m. IK08 Impact-proof housing. IP66 protection according to EN 60529. 10J flash. 10 year warranty
Supply Voltage = 230 V ac
Lens Colour = Red
Mounting Style = Base Mount
Current Type = AC
Light Effect = Flashing
Sounder Type = Electronic
Decibels at 1 Metre = 110dB
Series = PA X 10-10
Bulb Type = Xenon
Housing Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 8463749 |
Mounting | Base Mount |