Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRIC HEATERS
PFANNENBERG
17020610030 -- ENCLOSURE HEATERS
Pfannenberg
Enclosure Heaters
17020610030
Description
Pfannenberg PFH 200 230V 17020610030
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pfannenberg PFH 200 230V 17020610030
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Enclosure Heaters
8299138
Enclosure Heaters
8299138
Pfannenberg PFH 200 230V 17020610030
Pfannenberg PFH 200 230V 17020610030
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electric Heaters
Product Number
8299138
Product Name
Enclosure Heaters
Heater Type
EnclosureHeater
Unlock Full Specs
to access all available technical data
Similar Products
Backer-Springfield
Insulated Heater Wire
Specs
Heater Type
Specialty Industrial Heaters
Applications
Domestic and Commercial Refrigeration
View Details
Suntech Applied Materials (Hefei) Co.,Ltd
Porous Ceramics In E-Cigarrate
Specs
Heater Type
Specialty Industrial Heaters
View Details
Taiwan King Lung Chin PTC Co., Ltd.
PTC Air Heaters – MTH Type
MTH(W)-1080B(M)-202S(D)
Specs
Heater Type
Air Heater
Heating Capacity
0.85 kW (2.9 MBH)
AC Voltage Required
120 volts
View Details
Gaumer Process
Electric Radiant Heater
Specs
Heater Type
Radiant Heater
Sleeve (Sheath) Material
Alloy
Applications
Curing or Tempering; Drying; Sterilizing
View Details