Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HEATERS
PFANNENBERG
17000305317 -- PFNG ENCLOSURE HEATERS
Pfannenberg
PFNG Enclosure Heaters
17000305317
Description
PRH Radiant Heater, 30W, 110-250V
Galco Industrial Electronics
Done
Description
PRH Radiant Heater, 30W, 110-250V
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Enclosure Heaters
17000305317
PFNG Enclosure Heaters
17000305317
PRH Radiant Heater, 30W, 110-250V
PRH Radiant Heater, 30W, 110-250V
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Industrial Heaters
Product Number
17000305317
Product Name
PFNG Enclosure Heaters
Unlock Full Specs
to access all available technical data
Similar Products
Backer-Springfield
Single Ended Heaters
Specs
Heater Type
Tubular Heaters
Fuel / Energy Source
Electric
View Details
Taiwan King Lung Chin PTC Co., Ltd.
PTC Air Heaters – MSH Type
MSH(W)-1160M-180S
Specs
Heater Type
Air Heater
Fuel / Energy Source
Electric
Heating Capacity
1.80 kW (6.14 MBH)
View Details
Innovative Sensor Technology IST USA Division
Micro heater for up to 200°C
HST.P11R0.1010.63A.2L.020
View Details
Gaumer Process
Self-regulating Heating Cables
GHT Series
Specs
Heater Type
Cable or Coil Heater
Fuel / Energy Source
Electric
Maximum Operating Temperature
150 F (65.56 C)
View Details