Pfannenberg PFNG Filter 11622154055

Description
Filter Fan, 115VAC, Lt Gray Grille
Description
Filter Fan, 115VAC, Lt Gray Grille

Suppliers

Company
Product
Description
Supplier Links
PFNG Filter - 11622154055 - Galco Industrial Electronics
Madison Heights, MI, United States
PFNG Filter
11622154055
PFNG Filter 11622154055
Filter Fan, 115VAC, Lt Gray Grille

Filter Fan, 115VAC, Lt Gray Grille

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Electronic Cooling Fans
Product Number 11622154055
Product Name PFNG Filter
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details