Davies Molding, LLC Standoffs M3 Female/Male Hex Hybrid SH1000-E

Description
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs M3 Female/Male Hex Hybrid - SH1000-E - Davies Molding, LLC
Carol Stream, IL, USA
Standoffs M3 Female/Male Hex Hybrid
SH1000-E
Standoffs M3 Female/Male Hex Hybrid SH1000-E
► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C ► No assembly equipment required ► All parts or RoHS & REACH compliant ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Durable and versatile insulator stand off spacers with multiple combinations of female and male inserts, and spacing lengths available
  • ► Standard metric metal inserts with Nylon UL94 V-2 hexagon spacer body
  • ► Hybrid design of molded-in metal inserts into mylon body provides higher tensile/shear strength and exceptional insulating - operating temperature 130° C
  • ► No assembly equipment required
  • ► All parts or RoHS & REACH compliant
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Board Spacers, Standoffs - 1722-1267-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1722-1267-ND
Board Spacers, Standoffs 1722-1267-ND
"Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 0.984"" (25.00mm) Black"

"Hex Standoff Threaded M3 Nylon, Brass Insert, Steel Stud 0.984"" (25.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
SH1000-E
Standoffs & Spacers SH1000-E
Standoffs & Spacers M/F HYBRID STDOFF M3 8X25X8.5X8

Standoffs & Spacers M/F HYBRID STDOFF M3 8X25X8.5X8

Buy Now Datasheet

Technical Specifications

  Davies Molding, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SH1000-E 1722-1267-ND SH1000-E
Product Name Standoffs M3 Female/Male Hex Hybrid Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Standoffs - HNST4-250-1 - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details