Smooth Knob Shaft with No Indicator Phenolic Black
KNOB ROHS COMPLIANT: YES
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 3087AC | 1722-3087AC-ND | 07AH7446 |
| Product Name | Bar/T Knobs | Knobs | Knob Rohs Compliant Davies Molding |
| Knob Type | Bar | ||
| Knob Material | Plastic | ||
| Diameter / Width | 1.12 inches (28.57 mm) |