Davies Molding, LLC Bar/T Knobs 3084BM

Description
► Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar/T Knobs - 3084BM - Davies Molding, LLC
Carol Stream, IL, USA
Bar/T Knobs
3084BM
Bar/T Knobs 3084BM
► Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials. ► Sizes ranging from 1-1/32" to 3-3/8" in diameter. ► Female insert, projecting stud and thru-hole bar knobs options. ► Click on the part number for additional information and search by diameter, mounting, material, etc. ► Knobs can be decorated or customized to your specific need. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Over 20 different shapes of bar knobs and T knobs available in both thermoplastic and phenolic materials.
  • ► Sizes ranging from 1-1/32" to 3-3/8" in diameter.
  • ► Female insert, projecting stud and thru-hole bar knobs options.
  • ► Click on the part number for additional information and search by diameter, mounting, material, etc.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1722-1444-ND - DigiKey
Thief River Falls, MN, United States
Smooth Knob Shaft with No Indicator Thermoplastic Black

Smooth Knob Shaft with No Indicator Thermoplastic Black

Buy Now Datasheet
Bar/t Knob, Hips, Round Shaft, 32Mm; Shaft Type Davies Molding - 13AC7215 - Newark, An Avnet Company
Chicago, IL, United States
Bar/t Knob, Hips, Round Shaft, 32Mm; Shaft Type Davies Molding
13AC7215
Bar/t Knob, Hips, Round Shaft, 32Mm; Shaft Type Davies Molding 13AC7215
BAR/T KNOB, HIPS, ROUND SHAFT, 32MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:(HIPS) High Impact Polystyrene; Knob / Dial Style:Double Bar; Knob Diameter:32mm; Product Range:3084 Series RoHS Compliant: Yes

BAR/T KNOB, HIPS, ROUND SHAFT, 32MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:(HIPS) High Impact Polystyrene; Knob / Dial Style:Double Bar; Knob Diameter:32mm; Product Range:3084 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Davies Molding, LLC DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 3084BM 1722-1444-ND 13AC7215
Product Name Bar/T Knobs Knobs Bar/t Knob, Hips, Round Shaft, 32Mm; Shaft Type Davies Molding
Knob Type Bar Bar
Knob Material Plastic Plastic
Diameter / Width 1.25 inches (31.75 mm)
Height 0.8300 inches (21.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yellow Delrin, M10 Tee Knobs Head Thumb Screw - A 9M41MY8398940 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Tee Knobs
Material Description Yellow Delrin
Screw Thread Specifications M10
View Details
Knobs - 450-1750-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black, Natural
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Polished Steel Ball Knobs - 36530 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details