Davies Molding, LLC Three Arm Clamping Knobs 3036-L

Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet
Description
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Arm Clamping Knobs - 3036-L - Davies Molding, LLC
Carol Stream, IL, USA
Three Arm Clamping Knobs
3036-L
Three Arm Clamping Knobs 3036-L
► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications. ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application. ► Perfect for the industrial machinery, medical, general equipment and other industrial applications. ► Knobs can be decorated or customized to your specific need. ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
  • ► Clamping knobs are available in different materials, thermoplastic, and phenolic for a multiple of applications.
  • ► A variety of shapes and diameters with plain, tapped bosses or with studs are available with standard threads to fit the application.
  • ► Perfect for the industrial machinery, medical, general equipment and other industrial applications.
  • ► Knobs can be decorated or customized to your specific need.
  • ► Davies Molding is pleased to introduce our series of soft touch knobs and handles. Our soft touch parts are molded with a soft thermoplastic overmolded “rubber” top with a tough thermoplastic body underneath. The soft feel of the knob provides a comfortable touch with a sure grip.
  • ► Colors available upon request.
  • ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all available options.
Supplier's Site
Knobs - 1722-1219-ND - DigiKey
Thief River Falls, MN, United States
"3 Arm Knob 1/4""-20 Shaft with No Indicator Plastic Black"

"3 Arm Knob 1/4""-20 Shaft with No Indicator Plastic Black"

Buy Now Datasheet
Knob, Finger Grip, Threaded, 38.1Mm; Shaft Type Davies Molding - 12AC6983 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Finger Grip, Threaded, 38.1Mm; Shaft Type Davies Molding
12AC6983
Knob, Finger Grip, Threaded, 38.1Mm; Shaft Type Davies Molding 12AC6983
KNOB, FINGER GRIP, THREADED, 38.1MM; Shaft Type:Threaded Shaft; Shaft Diameter:7.94mm; Knob Material:PP (Polypropylene); Knob / Dial Style:Finger Grip; Knob Diameter:38.1mm; Product Range:3036 Series RoHS Compliant: Yes

KNOB, FINGER GRIP, THREADED, 38.1MM; Shaft Type:Threaded Shaft; Shaft Diameter:7.94mm; Knob Material:PP (Polypropylene); Knob / Dial Style:Finger Grip; Knob Diameter:38.1mm; Product Range:3036 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Davies Molding, LLC DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 3036-L 1722-1219-ND 12AC6983
Product Name Three Arm Clamping Knobs Knobs Knob, Finger Grip, Threaded, 38.1Mm; Shaft Type Davies Molding
Knob Type Clamping / Torque Knob
Knob Material Plastic Plastic
Diameter / Width 1.5 inches (38.1 mm)
Height 0.8750 inches (22.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1700-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Natural
Features Indicator / Pointer; Knurled
Knob Material Metal
View Details
2 suppliers
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
1/4-23 Red Acetal Rosette Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details