THREE ARM CLAMPING KNOB, PHENOLIC, 28MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Phenolic; Knob / Dial Style:Finger Grip; Knob Diameter:28mm; Product Range:3025 Series RoHS Compliant: Yes
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 3025HR | 13AC7114 |
| Product Name | Three Arm Clamping Knobs | Three Arm Clamping Knob, Phenolic, 28Mm; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob | Clamping / Torque Knob |
| Knob Material | Plastic | |
| Diameter / Width | 1.13 inches (28.7 mm) |