KNOB, FINGER GRIP, THREADED, 28.7MM; Shaft Type:Threaded Shaft; Shaft Diameter:6.35mm; Knob Material:Phenolic; Knob / Dial Style:Finger Grip; Knob Diameter:28.7mm; Product Range:3025 Series RoHS Compliant: Yes
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 3025AG | 12AC6973 |
| Product Name | Three Arm Clamping Knobs | Knob, Finger Grip, Threaded, 28.7Mm; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob | |
| Knob Material | Plastic | |
| Diameter / Width | 1.13 inches (28.7 mm) |