THREE ARM CLAMPING KNOB, PHENOLIC, 22MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Phenolic; Knob / Dial Style:Finger Grip; Knob Diameter:22mm; Product Range:3022 Series RoHS Compliant: Yes
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 3022BG | 13AC7102 |
| Product Name | Three Arm Clamping Knobs | Three Arm Clamping Knob, Phenolic, 22Mm; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob | Clamping / Torque Knob |
| Knob Material | Plastic | |
| Diameter / Width | 0.8800 inches (22.35 mm) |