KNOB, ROUND, THREADED, 16.76MM; Shaft Type:Threaded Shaft; Shaft Diameter:4.17mm; Knob Material:Phenolic; Knob / Dial Style:Round; Knob Diameter:16.76mm; Product Range:3001 Series RoHS Compliant: Yes
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 3001-S | 12AC6961 |
| Product Name | Push/Pull Knobs | Knob, Round, Threaded, 16.76Mm; Shaft Type Davies Molding |
| Knob Type | Push/Pull | |
| Knob Material | Plastic | |
| Diameter / Width | 0.6600 inches (16.76 mm) |