5 Arm Knob Shaft with No Indicator Thermoplastic
KNOB, FINGER GRIP, PP, 57MM; Shaft Type:Round Shaft; Shaft Diameter:8mm; Knob Material:PP (Polypropylene); Knob / Dial Style:Finger Grip; Knob Diameter:57mm; Product Range:2980 Series RoHS Compliant: Yes
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 2980DA | 2980DA-ND | 13AC7047 |
| Product Name | Five Arm (Star) Clamping Knobs | Knobs | Knob, Finger Grip, Pp, 57Mm; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob | ||
| Knob Material | Plastic | Plastic | |
| Diameter / Width | 2.25 inches (57.15 mm) |