5 Arm Knob Shaft with No Indicator Phenolic Black
KNOB ROHS COMPLIANT: YES
| Davies Molding, LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 2850-T | 1722-2850-T-ND | 07AH7436 |
| Product Name | Five Arm (Star) Clamping Knobs | Knobs | Knob Rohs Compliant Davies Molding |
| Knob Type | Clamping / Torque Knob | ||
| Knob Material | Plastic | ||
| Diameter / Width | 1 inches (25.4 mm) |