KNOB, FINGER GRIP, PP, 2.25", BLACK; Shaft Type:Threaded Shaft; Shaft Diameter:0.38"; Knob Material:PP (Polypropylene); Knob / Dial Style:Finger Grip; Knob Diameter:2.25"; Product Range:2837 Series RoHS Compliant: Yes
| Davies Molding, LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 2837-H | 12AC6887 |
| Product Name | Four Arm Clamping Knobs | Knob, Finger Grip, Pp, 2.25, Black; Shaft Type Davies Molding |
| Knob Type | Clamping / Torque Knob | |
| Knob Material | Plastic | |
| Diameter / Width | 2.25 inches (57.15 mm) |